EAO Switch Corporation Push Button Actuators 14-431.036

Description
Illuminated pushbutton mom LL 2NO UT D29
Request a Quote Datasheet
Description
Illuminated pushbutton mom LL 2NO UT D29
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 2004153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
2004153
Push Button Actuators 2004153
Illuminated pushbutton mom LL 2NO UT D29

Illuminated pushbutton mom LL 2NO UT D29

Supplier's Site
Pushbutton Switches - 1948-1241-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1241-ND
Pushbutton Switches 1948-1241-ND
Pushbutton Switch DPST-NO Standard Panel Mount, Front

Pushbutton Switch DPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
14-431.036
Switches - Pushbutton Switches 14-431.036
SWITCH PB DPST-NO 0.1A 42V

SWITCH PB DPST-NO 0.1A 42V

Supplier's Site
Switch, Pushbutton, Momentary, 2 N.O., Lighted - 70029598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Momentary, 2 N.O., Lighted
70029598
Switch, Pushbutton, Momentary, 2 N.O., Lighted 70029598
Switch, Pushbutton, Momentary, 2 N.O., Lighted

Switch, Pushbutton, Momentary, 2 N.O., Lighted

Supplier's Site
Pushbutton - 49250022 - Radwell International
Willingboro, NJ, United States
Pushbutton
49250022
Pushbutton 49250022
ILLUMINATED PUSHBUTTON, 14 SERIES, 42V AC/DC, DPST-NO, IP67, PANEL MOUNT - FRONT, STANDARD, GOLD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

ILLUMINATED PUSHBUTTON, 14 SERIES, 42V AC/DC, DPST-NO, IP67, PANEL MOUNT - FRONT, STANDARD, GOLD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2004153 1948-1241-ND 14-431.036 70029598 49250022
Product Name Push Button Actuators Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Momentary, 2 N.O., Lighted Pushbutton
Actuator Specifications Push Button Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Features DustProof; RoHS; Weather resistant or waterproof DustProof Illuminated Switch
Configuration Normally Open (NO) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Terminal Type Wire Lead
Features Illuminated Switch; RoHS
Max DC Voltage Rating 28 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details