EAO Switch Corporation Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao 14-272.025-1192X

Description
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:DPDT; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:DPDT; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao - 79K3552 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao
79K3552
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao 79K3552
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:DPDT; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:DPDT; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 79K3552
Product Name Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao
Switch Function On
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB11AB-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Pushbutton - 42572513 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details