EAO Switch Corporation Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao 14-271.025-1195X

Description
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao - 79K3550 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
79K3550
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao 79K3550
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 79K3550
Product Name Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
Switch Function On
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15BP - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Pushbutton - 906662 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details