EAO Switch Corporation Pushbutton Switches 14-271.022

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1238-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1238-ND
Pushbutton Switches 1948-1238-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Push Button Actuators - 1757878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
1757878
Push Button Actuators 1757878
EAO 14-271.022 Modular Switch Actuator

EAO 14-271.022 Modular Switch Actuator

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
14-271.022
Pushbutton Switches 14-271.022
Pushbutton Switches LED T1 24-28VDC@20MA

Pushbutton Switches LED T1 24-28VDC@20MA

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
14-271.022
Switches - Pushbutton Switches 14-271.022
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao - 30B3894 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao
30B3894
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao 30B3894
SWITCH, PUSHBUTTON DPST-1NO/1NC 5A, 250V; Product Range:14 Series; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:On-Off; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Actuator Diameter:31mm RoHS Compliant: Yes

SWITCH, PUSHBUTTON DPST-1NO/1NC 5A, 250V; Product Range:14 Series; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:On-Off; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Actuator Diameter:31mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1238-ND 1757878 14-271.022 14-271.022 30B3894
Product Name Pushbutton Switches Push Button Actuators Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) On-Off
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); DPST-1NO, SPST-NC
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Plug in, solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-AAM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1115824 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 363611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details