EAO Switch Corporation Keylock Switches 14-141.025K

Description
Keylock Switches SW BLOCK & REMOVER
Datasheet
Description
Keylock Switches SW BLOCK & REMOVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
14-141.025K
Keylock Switches 14-141.025K
Keylock Switches SW BLOCK & REMOVER

Keylock Switches SW BLOCK & REMOVER

Buy Now Datasheet
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao - 30B3876 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
30B3876
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao 30B3876
SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 14-141.025K 30B3876
Product Name Keylock Switches Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTC52/WKT-26 -  - Schmersal Inc.
Specs
Mechanical Life 500000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switches - 450-35-413-160-R-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details