SWITCH PB 6PST-3NO/3NC 5A 250V
Pushbutton Switches LAMP NEON T5.5 110V
PUSHBUTTON SWITCH, 5A, 250V, SOLDER; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:3PST-N
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 14-133.025 | 14-133.025 | 99F8638 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switch, 5A, 250V, Solder; Product Range Eao |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | 6PST-3NO/3NC | 3PST-NO, 3PST-NC | |
| Terminal Type | Solder Terminals | ||
| Max Current Rating | 5 amps | 5 amps |