The 14-132.0252 is an illuminated momentary pushbutton actuator with a round front dimension of 29 mm and a mounting cut-out of 22.3 mm. It features a black plastic housing, solder terminals, and a snap-action switching element with two normally closed and two normally open contacts, rated for 5 A at 250 V AC. The actuator is front-protected to IP67, weighs 0.015 kg, and has illuminative lens indication.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 07X1638 |
| Product Name | Switches Eao |