EAO Switch Corporation Pushbutton Switches 14-132.025

Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1235-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1235-ND
Pushbutton Switches 1948-1235-ND
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
14-132.025
Switches - Pushbutton Switches 14-132.025
SWITCH PB 4PST-2NO/2NC 5A 250V

SWITCH PB 4PST-2NO/2NC 5A 250V

Supplier's Site
Pushbutton Switches - 14-132.025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
14-132.025
Pushbutton Switches 14-132.025
Pushbutton Switches LENS FLT TLT GRN

Pushbutton Switches LENS FLT TLT GRN

Buy Now Datasheet
Switch, Pushbutton, Dpst, 5A, 250V; Product Range Eao - 30B3860 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst, 5A, 250V; Product Range Eao
30B3860
Switch, Pushbutton, Dpst, 5A, 250V; Product Range Eao 30B3860
SWITCH, PUSHBUTTON, DPST, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1235-ND 14-132.025 14-132.025 30B3860
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Dpst, 5A, 250V; Product Range Eao
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-2NO/2NC 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 6900 - M 6900-11-5-80M-1033 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364575-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details