EAO Switch Corporation Selector Switch 14-132.025

Description
SWITCH, PUSHBUTTON, DPST, 5A, 250V; PRODUCT RANGE:14 SERIES; PANEL CUTOUT DIAMETER:22.3MM; CONTACT CONFIGURATION:DPST-N O, DPST-NC; SWITCH OPERATION:MOMENTARY; PUSHBUTTON ACTUATOR STYLE:ROUND; CONTACT CURRENT AC MAX:5A; IP RATING:IP67ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, PUSHBUTTON, DPST, 5A, 250V; PRODUCT RANGE:14 SERIES; PANEL CUTOUT DIAMETER:22.3MM; CONTACT CONFIGURATION:DPST-N O, DPST-NC; SWITCH OPERATION:MOMENTARY; PUSHBUTTON ACTUATOR STYLE:ROUND; CONTACT CURRENT AC MAX:5A; IP RATING:IP67ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 18798910 - Radwell International
Willingboro, NJ, United States
Selector Switch
18798910
Selector Switch 18798910
SWITCH, PUSHBUTTON, DPST, 5A, 250V; PRODUCT RANGE:14 SERIES; PANEL CUTOUT DIAMETER:22.3MM; CONTACT CONFIGURATION:DPST-N O, DPST-NC; SWITCH OPERATION:MOMENTARY; PUSHBUTTON ACTUATOR STYLE:ROUND; CONTACT CURRENT AC MAX:5A; IP RATING:IP67ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, PUSHBUTTON, DPST, 5A, 250V; PRODUCT RANGE:14 SERIES; PANEL CUTOUT DIAMETER:22.3MM; CONTACT CONFIGURATION:DPST-NO, DPST-NC; SWITCH OPERATION:MOMENTARY; PUSHBUTTON ACTUATOR STYLE:ROUND; CONTACT CURRENT AC MAX:5A; IP RATING:IP67ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 18798910
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1758829 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details