EAO Switch Corporation Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao 14-132.025-1197X

Description
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:DPDT; Switch Operation:(On); Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:DPDT; Switch Operation:(On); Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao - 79K3548 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao
79K3548
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao 79K3548
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:DPDT; Switch Operation:(On); Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:DPDT; Switch Operation:(On); Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 79K3548
Product Name Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao
Switch Function (On)
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 6156523 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details