EAO Switch Corporation Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao 14-132.025-1192X

Description
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao - 84F568 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao
84F568
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao 84F568
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 84F568
Product Name Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF5LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3024C - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 913694 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details