EAO Switch Corporation Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao 14-131.022/044

Description
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Switch Terminals:Quick Connect; Panel Cutout (H x W):-; Actuator Diameter:29mm; Contact Current Max:5A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Switch Terminals:Quick Connect; Panel Cutout (H x W):-; Actuator Diameter:29mm; Contact Current Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao - 30C8259 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
30C8259
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao 30C8259
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Switch Terminals:Quick Connect; Panel Cutout (H x W):-; Actuator Diameter:29mm; Contact Current Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Switch Terminals:Quick Connect; Panel Cutout (H x W):-; Actuator Diameter:29mm; Contact Current Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 30C8259
Product Name Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF3LB-230 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Features Has CE Certification; Has CSA Certification; Illuminated Switch
Max AC Voltage Rating 230 volts
View Details
2 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT4016CC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Momentary Push Button 800F PB - 800FD-E4X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers