EAO Switch Corporation Illuminated Pushbutton Mom Sa 1Nc+1No St/pt D29 Silver Rohs Compliant Eao 14-131.012

Description
Illuminated pushbutton mom SA 1NC+1NO ST/PT D29 silver RoHS Compliant: Yes
Description
Illuminated pushbutton mom SA 1NC+1NO ST/PT D29 silver RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Illuminated pushbutton actuator with momentary switching action, featuring one normally closed and one normally open silver contact, rated for 5 A at 250 V AC. The actuator has a round front with a diameter of 29 mm and a mounting cut-out of 22.3 mm. The housing is black plastic, with IP67 front protection, and terminal connection is via solder pads measuring 2.8 x 0.5 mm. Weight is 0.013 kg.

Datasheet Summary
Powered by GS/AI

Illuminated pushbutton actuator with momentary switching action, featuring one normally closed and one normally open silver contact, rated for 5 A at 250 V AC. The actuator has a round front with a diameter of 29 mm and a mounting cut-out of 22.3 mm. The housing is black plastic, with IP67 front protection, and terminal connection is via solder pads measuring 2.8 x 0.5 mm. Weight is 0.013 kg.

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Mom Sa 1Nc+1No St/pt D29 Silver Rohs Compliant Eao - 30B3856 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton Mom Sa 1Nc+1No St/pt D29 Silver Rohs Compliant Eao
30B3856
Illuminated Pushbutton Mom Sa 1Nc+1No St/pt D29 Silver Rohs Compliant Eao 30B3856
Illuminated pushbutton mom SA 1NC+1NO ST/PT D29 silver RoHS Compliant: Yes

Illuminated pushbutton mom SA 1NC+1NO ST/PT D29 silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 30B3856
Product Name Illuminated Pushbutton Mom Sa 1Nc+1No St/pt D29 Silver Rohs Compliant Eao
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 221092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers