EAO Switch Corporation Pushbutton Switches 14-131.012

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1232-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1232-ND
Pushbutton Switches 1948-1232-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Push Button Actuators - 1757874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
1757874
Push Button Actuators 1757874
Modular switch actuator Illuminated push

Modular switch actuator Illuminated push

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
14-131.012
Switches - Pushbutton Switches 14-131.012
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
14-131.012
Pushbutton Switches 14-131.012
Pushbutton Switches PB55MM2NC2NO

Pushbutton Switches PB55MM2NC2NO

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1232-ND 1757874 14-131.012 14-131.012
Product Name Pushbutton Switches Push Button Actuators Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Plug in, solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details