EAO Switch Corporation Lens, Round, Red; Lens Shape Eao 11-931.2

Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Colour:Red; For Use With:EAO 11 Series Pushbutton Switches; Lens Diameter:8.4mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Colour:Red; For Use With:EAO 11 Series Pushbutton Switches; Lens Diameter:8.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Red; Lens Shape Eao - 95F7149 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Red; Lens Shape Eao
95F7149
Lens, Round, Red; Lens Shape Eao 95F7149
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Colour:Red; For Use With:EAO 11 Series Pushbutton Switches; Lens Diameter:8.4mm RoHS Compliant: Yes

LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Colour:Red; For Use With:EAO 11 Series Pushbutton Switches; Lens Diameter:8.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Configurable Switch Components - Lens - 11-931.2 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
11-931.2
Configurable Switch Components - Lens 11-931.2
LENS RED D8,4 PLASTIC TRANSLUCEN

LENS RED D8,4 PLASTIC TRANSLUCEN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Optical Lenses Optical Lenses
Product Number 95F7149 11-931.2
Product Name Lens, Round, Red; Lens Shape Eao Configurable Switch Components - Lens
Diameter / Length 8.4 mm (0.3307 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Cylindrical Lenses - CLPC-254-127-R065-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 25.4 mm (1 inch)
Width 12.7 mm (0.5000 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details