SWITCH PB DPST-NO 0.1A 42V
Pushbutton Switches SNGL CHIP LED 24V AC-DC
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 11-431.836 | 11-431.836 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Solder Terminals |