Pushbutton Switch DPDT (DB/DM) Standard Panel Mount, Rear
ILLUMINATED PUSHBUTTON; Product Range:11 Series; Panel Cutout Diameter:16mm; Contact Configuration:-; Switch Operation:-; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; Contact Voltage VAC:250V; Contact Current DC Max:2ARoHS Compliant: Yes
Pushbutton Switches FRNT BZL 4 RAISED BLK
SWITCH PB DPDT 5A 250V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1218-ND | 30B3834 | 11-272.825 | 11-272.825 |
| Product Name | Pushbutton Switches | Illuminated Pushbutton; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | ||
| Terminal Type | Solder Terminals | Solder Terminals |