EAO Switch Corporation Pushbutton Switches 11-134.825

Description
Pushbutton Switches CONCAVE LENS 19.05 X 19.05MM TRNSPRT
Description
Pushbutton Switches CONCAVE LENS 19.05 X 19.05MM TRNSPRT

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 11-134.825 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
11-134.825
Pushbutton Switches 11-134.825
Pushbutton Switches CONCAVE LENS 19.05 X 19.05MM TRNSPRT

Pushbutton Switches CONCAVE LENS 19.05 X 19.05MM TRNSPRT

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
11-134.825
Switches - Pushbutton Switches 11-134.825
SWITCH PB 4PDT 5A 250V

SWITCH PB 4PDT 5A 250V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 11-134.825 11-134.825
Product Name Pushbutton Switches Switches - Pushbutton Switches
Features Illuminated Switch; RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism 4PDT (DB/DM)
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 962443 - Radwell International
Allen-Bradley / Rockwell Automation
View Details