EAO Switch Corporation Pushbutton Switches 11-131.825

Description
Pushbutton Switch SPDT (DB/DM) Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT (DB/DM) Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1215-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1215-ND
Pushbutton Switches 1948-1215-ND
Pushbutton Switch SPDT (DB/DM) Standard Panel Mount, Rear

Pushbutton Switch SPDT (DB/DM) Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 11-131.825 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
11-131.825
Pushbutton Switches 11-131.825
Pushbutton Switches LENS SQ FLAT YELLOW

Pushbutton Switches LENS SQ FLAT YELLOW

Buy Now
Light Pushbutton; Product Range Eao - 30B3822 - Newark, An Avnet Company
Chicago, IL, United States
Light Pushbutton; Product Range Eao
30B3822
Light Pushbutton; Product Range Eao 30B3822
LIGHT PUSHBUTTON; Product Range:11 Series; Panel Cutout Diameter:16mm; Contact Configuration:-; Switch Operation:-; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; Contact Voltage VAC:250V; Contact Current DC Max:2A RoHS Compliant: Yes

LIGHT PUSHBUTTON; Product Range:11 Series; Panel Cutout Diameter:16mm; Contact Configuration:-; Switch Operation:-; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; Contact Voltage VAC:250V; Contact Current DC Max:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
11-131.825
Switches - Pushbutton Switches 11-131.825
SWITCH PB SPDT 5A 250V

SWITCH PB SPDT 5A 250V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1215-ND 11-131.825 30B3822 11-131.825
Product Name Pushbutton Switches Pushbutton Switches Light Pushbutton; Product Range Eao Switches - Pushbutton Switches
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (DB/DM)
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91B1-00L - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115821 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 917932 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details