LED BULB, MIDGET GROOVE, WHITE, T-1 3/4, FOR USE WITH 41 SERIES ILLUMINATED PUSHBUTTON SWITCHES, PRODUCT RANGE BULB SIZE T-1 3/4 (5MM), CURRENT RATING 14MA, FORWARD CURRENT IF 14MA, FORWARD VOLTAGE 24V, LED COLOR WHITE , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Configurable Switch Lamp LED White 24V
| Radwell International | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 18776668 | 1948-1176-ND |
| Product Name | Accessory/Bulb/Cap/Contact/Transf | Configurable Switch Illumination Sources |