EAO Switch Corporation Lamp;LED; Yellow; T-1-3/4; MG; 24 VDC; 7/14 mA 10-2312.1064

Description
Yellow Colored Single-Chip LED, 24 VAC⁄VDC Voltage Rating To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5. Single chip LED.
Description
Yellow Colored Single-Chip LED, 24 VAC⁄VDC Voltage Rating To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5. Single chip LED.

Suppliers

Company
Product
Description
Supplier Links
Lamp;LED; Yellow; T-1-3/4; MG; 24 VDC; 7/14 mA - 70029523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;LED; Yellow; T-1-3/4; MG; 24 VDC; 7/14 mA
70029523
Lamp;LED; Yellow; T-1-3/4; MG; 24 VDC; 7/14 mA 70029523
Yellow Colored Single-Chip LED, 24 VAC⁄VDC Voltage Rating To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5. Single chip LED.

Yellow Colored Single-Chip LED, 24 VAC⁄VDC Voltage Rating
To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5.
Single chip LED.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70029523
Product Name Lamp;LED; Yellow; T-1-3/4; MG; 24 VDC; 7/14 mA
Base Type Midget Groove
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-S - HIS100smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details