Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
EAO SWITCH CORPORATION
10-2213.1072 -- STAR LED T6.8 RED 28VAC/DC 9/17MA WITH RECTIFIER EAO
EAO Switch Corporation
Star Led T6.8 Red 28Vac/dc 9/17Ma With Rectifier Eao
10-2213.1072
Description
Star Led T6.8 red 28VAC/DC 9/17mA with Rectifier
Newark, An Avnet Company
Done
Description
Star Led T6.8 red 28VAC/DC 9/17mA with Rectifier
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Star Led T6.8 Red 28Vac/dc 9/17Ma With Rectifier Eao
02J6849
Star Led T6.8 Red 28Vac/dc 9/17Ma With Rectifier Eao
02J6849
Star Led T6.8 red 28VAC/DC 9/17mA with Rectifier
Star Led T6.8 red 28VAC/DC 9/17mA with Rectifier
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Rectifiers
Product Number
02J6849
Product Name
Star Led T6.8 Red 28Vac/dc 9/17Ma With Rectifier Eao
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Discrete Semiconductor Products - Diodes - RF Diodes
BAR141E6327HTSA1
Specs
Diode Type
PIN - 1 Pair Series Connection
Package
TO-236-3, SC-59, SOT-23-3
P
D
250 milliwatts
View Details
5
suppliers
Nexperia B.V.
Diodes, Rectifiers - Single - BAS45AL,115
BAS45AL,115
Specs
Diode Type
Standard
V
F
1 volts
V
R
125 volts
View Details
6
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: TS982C4R
Specs
Package
T-Pack(S)
I
O
10 amps
V
RRM
400 volts
View Details
Sensata Technologies
B48-2 and B48-2T Series B481G-2 Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details