LAMP, INCANDESCENT, BI PIN, 28V; FOR USE WITH:11, 19 & 99 SERIES ILLUMINATED PUSHBUTTON SWITCHES; PRODUCT RANGE:-; AVERAGE BULB LIFE:25000H; BULB SIZE:T-1 (3MM); CURRENT RATING:24MA; LAMP BASE TYPE:BI-PIN; LEAD STYLE:BI-PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 18776732 |
| Product Name | Incandescent Lamp |