EAO Switch Corporation Incandescent Lamp 10-1609.1289

Description
LAMP, INCANDESCENT, BI PIN, 12V; FOR USE WITH:11, 19 & 99 SERIES ILLUMINATED PUSHBUTTON SWITCHES; PRODUCT RANGE:-; AVERAGE BULB LIFE:10000H; BULB SIZE:T-1 (3MM); CURRENT RATING:60MA; LAMP BASE TYPE:BI-PIN; LEAD STYLE:BI-PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, INCANDESCENT, BI PIN, 12V; FOR USE WITH:11, 19 & 99 SERIES ILLUMINATED PUSHBUTTON SWITCHES; PRODUCT RANGE:-; AVERAGE BULB LIFE:10000H; BULB SIZE:T-1 (3MM); CURRENT RATING:60MA; LAMP BASE TYPE:BI-PIN; LEAD STYLE:BI-PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp - 18776742 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
18776742
Incandescent Lamp 18776742
LAMP, INCANDESCENT, BI PIN, 12V; FOR USE WITH:11, 19 & 99 SERIES ILLUMINATED PUSHBUTTON SWITCHES; PRODUCT RANGE:-; AVERAGE BULB LIFE:10000H; BULB SIZE:T-1 (3MM); CURRENT RATING:60MA; LAMP BASE TYPE:BI-PIN; LEAD STYLE:BI-PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LAMP, INCANDESCENT, BI PIN, 12V; FOR USE WITH:11, 19 & 99 SERIES ILLUMINATED PUSHBUTTON SWITCHES; PRODUCT RANGE:-; AVERAGE BULB LIFE:10000H; BULB SIZE:T-1 (3MM); CURRENT RATING:60MA; LAMP BASE TYPE:BI-PIN; LEAD STYLE:BI-PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Incandescent Lamps
Product Number 18776742
Product Name Incandescent Lamp
Unlock Full Specs
to access all available technical data