LAMP, INCANDESCENT; For Use With:04 Series Illuminated Flush Mount Pushbutton Switches; Product Range:-; Forward Current If:200mA; Forward Voltage:6V; Lead Style:Bayonet, BA9s; Lens Style:Tubular, T-1 3/4; MSCP:0.3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lamps |
| Product Number | 88C0671 |
| Product Name | Lamp, Incandescent; For Use With Eao |
| Lamp Type | Switches & Relays > Switches > Switch Components > Switch Replacement Lamps |