EAO Switch Corporation Lamp; 28 VAC/VDC; 40 mA 10-1313.1249

Description
Lamp, 28 VAC⁄VDC Lamp Voltage, 40 mA Current Rating To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5.
Datasheet
Description
Lamp, 28 VAC⁄VDC Lamp Voltage, 40 mA Current Rating To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp; 28 VAC/VDC; 40 mA - 70029512 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; 28 VAC/VDC; 40 mA
70029512
Lamp; 28 VAC/VDC; 40 mA 70029512
Lamp, 28 VAC⁄VDC Lamp Voltage, 40 mA Current Rating To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5.

Lamp, 28 VAC⁄VDC Lamp Voltage, 40 mA Current Rating
To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5.

Supplier's Site
Lamp, Incandescent, Midget Groove, 28V; For Use With Eao - 76K1089 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Midget Groove, 28V; For Use With Eao
76K1089
Lamp, Incandescent, Midget Groove, 28V; For Use With Eao 76K1089
LAMP, INCANDESCENT, MIDGET GROOVE, 28V; For Use With:41 Series Illuminated Pushbutton Switches; Product Range:61 Series; Average Bulb Life:10000h; Bulb Size:T-1 3/4 (5mm); Forward Current If:40mA; Forward Voltage:28V; MSCP:0.3 RoHS Compliant: Yes

LAMP, INCANDESCENT, MIDGET GROOVE, 28V; For Use With:41 Series Illuminated Pushbutton Switches; Product Range:61 Series; Average Bulb Life:10000h; Bulb Size:T-1 3/4 (5mm); Forward Current If:40mA; Forward Voltage:28V; MSCP:0.3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Lamps
Product Number 70029512 76K1089
Product Name Lamp; 28 VAC/VDC; 40 mA Lamp, Incandescent, Midget Groove, 28V; For Use With Eao
Base Type Midget Groove
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT2410 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamps - PS25 - 189PS25/64 - 19939 - Kennedy Webster Electric Co.
Specs
Lamp Power 189 watts
Maximum Overall Length 6.93 inch (176 mm)
Light Center Length 5.25 inch (133 mm)
View Details
Miniature Incandescent Lamp - 55/33785 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-2R
Maximum Overall Length 0.8400 inch (21.34 mm)
View Details