EAO Switch Corporation Lamp, Filament; 6.3; 200 mA 10-1307.1369

Description
Filament Lamp, 6.3 VAC⁄VDC Lamp Voltage To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5. T-1-3⁄4 is the package type of lamp.
Datasheet
Description
Filament Lamp, 6.3 VAC⁄VDC Lamp Voltage To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5. T-1-3⁄4 is the package type of lamp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Filament; 6.3; 200 mA - 70029510 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, Filament; 6.3; 200 mA
70029510
Lamp, Filament; 6.3; 200 mA 70029510
Filament Lamp, 6.3 VAC⁄VDC Lamp Voltage To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5. T-1-3⁄4 is the package type of lamp.

Filament Lamp, 6.3 VAC⁄VDC Lamp Voltage
To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5.
T-1-3⁄4 is the package type of lamp.

Supplier's Site
Lamp, Incandescent; For Use With Eao - 10C2740 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent; For Use With Eao
10C2740
Lamp, Incandescent; For Use With Eao 10C2740
LAMP, INCANDESCENT; For Use With:41 Series Illuminated Pushbutton Switches; Product Range:-; Bulb Size:T-1 3/4 (5mm); Forward Current If:200mA; Forward Voltage:6.3V; Lead Style:Midget Groove; Lens Style:Tubular, T-1 3/4; MSCP:0.4 RoHS Compliant: Yes

LAMP, INCANDESCENT; For Use With:41 Series Illuminated Pushbutton Switches; Product Range:-; Bulb Size:T-1 3/4 (5mm); Forward Current If:200mA; Forward Voltage:6.3V; Lead Style:Midget Groove; Lens Style:Tubular, T-1 3/4; MSCP:0.4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Lamps
Product Number 70029510 10C2740
Product Name Lamp, Filament; 6.3; 200 mA Lamp, Incandescent; For Use With Eao
Base Type Midget Groove
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 11 watts
Rated Average Life 500 hours
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details