EAO Switch Corporation Pushbutton Switches 09-430049.10238

Description
UPB_I/O_NO/NC-NO_12V _CODE 3_FIRM
Request a Quote Datasheet
Description
UPB_I/O_NO/NC-NO_12V _CODE 3_FIRM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-09-430049.10238-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-09-430049.10238-ND
Pushbutton Switches 1948-09-430049.10238-ND
UPB_I/O_NO/NC-NO_12V _CODE 3_FIRM

UPB_I/O_NO/NC-NO_12V_CODE 3_FIRM

Buy Now Datasheet
Push Button Switches - 101458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
101458
Push Button Switches 101458
EAO 09-430049.10238

EAO 09-430049.10238

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
09-430049.10238
Switches - Pushbutton Switches 09-430049.10238
UPB_I/O_NO/NC-NO_12V _CODE 3_FIRM

UPB_I/O_NO/NC-NO_12V_CODE 3_FIRM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-09-430049.10238-ND 101458 09-430049.10238
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Terminal Type Socketable
Features Illuminated Switch Illuminated Switch; Pilot Light; RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JRM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758305 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 4732259 - Radwell International
Allen-Bradley / Rockwell Automation
View Details