EAO Switch Corporation Pushbutton Switches 09-410005.1S0013

Description
UPB_I/O_NAMUR_12V_CO DE 3_FIRM HA
Request a Quote Datasheet
Description
UPB_I/O_NAMUR_12V_CO DE 3_FIRM HA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-09-410005.1S0013-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-09-410005.1S0013-ND
Pushbutton Switches 1948-09-410005.1S0013-ND
UPB_I/O_NAMUR_12V_CO DE 3_FIRM HA

UPB_I/O_NAMUR_12V_CODE 3_FIRM HA

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
09-410005.1S0013
Switches - Pushbutton Switches 09-410005.1S0013
UPB_I/O_NAMUR_12V_CO DE 3_FIRM HA

UPB_I/O_NAMUR_12V_CODE 3_FIRM HA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-09-410005.1S0013-ND 09-410005.1S0013
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Terminal Type Socketable
Features Illuminated Switch
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2532789-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Max Current Rating 3 amps
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details