UPB_I/O_STANDARD_12V
UPB_I/O_STANDARD_12V
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches |
Product Number | 09-400009.1S0006 | 1948-09-400009.1S0006-ND |
Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
Actuator Specifications | Raised (Plunger Style) Pushbutton | Rectangular, Button |
Max Current Rating | 0.0500 amps | 0.0500 amps |
Max DC Voltage Rating | 32 volts | |
Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |