EAO Switch Corporation Pushbutton Switches 09-400005.10636A

Description
UPB_I/O_STANDARD_12V _CODE 3_FIRM
Request a Quote Datasheet
Description
UPB_I/O_STANDARD_12V _CODE 3_FIRM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-09-400005.10636A-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-09-400005.10636A-ND
Pushbutton Switches 1948-09-400005.10636A-ND
UPB_I/O_STANDARD_12V _CODE 3_FIRM

UPB_I/O_STANDARD_12V_CODE 3_FIRM

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
09-400005.10636A
Switches - Pushbutton Switches 09-400005.10636A
UPB_I/O_STANDARD_12V _CODE 3_FIRM

UPB_I/O_STANDARD_12V_CODE 3_FIRM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-09-400005.10636A-ND 09-400005.10636A
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Terminal Type Socketable
Features Illuminated Switch
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364701-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Micro switches - M 610 - M 610-11-30-1A-II -1800 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details