SWITCH KEYPAD 6KEY 0.03A 32V
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | 1948-09-0075.3132-ND |
| Product Name | Keypad Switches |
| Mounting | Front Panel |
| Keypad Output | X-Y |
| Keypad Style | Other Style |
| Connector Style | Ribbon Cable w/ Connector |
| Features | Backlit Options; DustProof; Splashproof |