EAO Switch Corporation Pushbutton Switches 03-627.011

Description
ACTUATOR, 21.2 MM X 41.2 MM, ILL
Request a Quote Datasheet
Description
ACTUATOR, 21.2 MM X 41.2 MM, ILL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-03-627.011-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-03-627.011-ND
Pushbutton Switches 1948-03-627.011-ND
ACTUATOR, 21.2 MM X 41.2 MM, ILL

ACTUATOR, 21.2 MM X 41.2 MM, ILL

Buy Now Datasheet
Pushbutton - 15910367 - Radwell International
Willingboro, NJ, United States
Pushbutton
15910367
Pushbutton 15910367
PUSHBUTTON, DUAL BUTTON, 10-AMP, ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, DUAL BUTTON, 10-AMP, ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-03-627.011-ND 15910367
Product Name Pushbutton Switches Pushbutton
Actuator Specifications Rectangular, Button (Not Included)
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Pushbutton - 10226921 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details