EAO Switch Corporation Pushbutton Switches 03-626.011

Description
Pushbutton Switch DPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 03-626.011-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
03-626.011-ND
Pushbutton Switches 03-626.011-ND
Pushbutton Switch DPDT Standard Panel Mount, Front

Pushbutton Switch DPDT Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 03-626.011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
03-626.011
Pushbutton Switches 03-626.011
Pushbutton Switches LED INDCT 130VAC 16MM BLUE,STANDARD

Pushbutton Switches LED INDCT 130VAC 16MM BLUE,STANDARD

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
03-626.011
Switches - Pushbutton Switches 03-626.011
SWITCH PB DPDT 10A 400V

SWITCH PB DPDT 10A 400V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 03-626.011-ND 03-626.011 03-626.011
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Screw Terminals Screw Terminals
Max Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TRM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details