Pushbutton Switch SPDT Standard Panel Mount, Front
Illuminated pushbutton mom SA 1DC screw
SWITCH PB SPDT 10A 400V
Pushbutton Switches ESTTWS.RMA11FR
SWITCH, PUSHBUTTON, SPDT, 10A, 380V; Product Range:03 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1074-ND | 2004074 | 03-616.011 | 03-616.011 | 30B3781 |
| Product Name | Pushbutton Switches | Push Button Actuators | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spdt, 10A, 380V; Product Range Eao |
| Actuator Specifications | Rectangular, Button (Not Included) | Push Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Screw Terminals | Screw Terminals | |||
| Max Current Rating | 10 amps | 10 amps | 10 amps |