EAO Switch Corporation Pushbutton Switches 03-612.011

Description
ACTUATOR, 21.2 MM X 41.2 MM, NON
Request a Quote Datasheet
Description
ACTUATOR, 21.2 MM X 41.2 MM, NON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-03-612.011-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-03-612.011-ND
Pushbutton Switches 1948-03-612.011-ND
ACTUATOR, 21.2 MM X 41.2 MM, NON

ACTUATOR, 21.2 MM X 41.2 MM, NON

Buy Now Datasheet
Pushbutton, 2Co, 10A, 400V, Screw; Product Range Eao - 30B3777 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton, 2Co, 10A, 400V, Screw; Product Range Eao
30B3777
Pushbutton, 2Co, 10A, 400V, Screw; Product Range Eao 30B3777
PUSHBUTTON, 2CO, 10A, 400V, SCREW; Product Range:03 Series; Contact Configuration:-; Switch Operation:Momentary; Contact Current AC Max:10A; Contact Voltage VAC:400V; Switch Terminals:Screw; Illumination Color:Non Illuminated RoHS Compliant: Yes

PUSHBUTTON, 2CO, 10A, 400V, SCREW; Product Range:03 Series; Contact Configuration:-; Switch Operation:Momentary; Contact Current AC Max:10A; Contact Voltage VAC:400V; Switch Terminals:Screw; Illumination Color:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-03-612.011-ND 30B3777
Product Name Pushbutton Switches Pushbutton, 2Co, 10A, 400V, Screw; Product Range Eao
Actuator Specifications Rectangular, Button (Not Included)
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Screw Terminals Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1575-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details