EAO Switch Corporation Pushbutton 03-021.001

Description
SWITCH, PUSHBUTTON, 10A, 400V; PRODUCT RANGE:03 SERIES; CONTACT CONFIGURATION:-; SWITCH OPERATION:-; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE VAC:400V; SWITCH TERMINALS:SCREW; PANEL CUTOUT (H X W):-; CONTACT CURRENT MAX:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SWITCH, PUSHBUTTON, 10A, 400V; PRODUCT RANGE:03 SERIES; CONTACT CONFIGURATION:-; SWITCH OPERATION:-; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE VAC:400V; SWITCH TERMINALS:SCREW; PANEL CUTOUT (H X W):-; CONTACT CURRENT MAX:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 18800061 - Radwell International
Willingboro, NJ, United States
Pushbutton
18800061
Pushbutton 18800061
SWITCH, PUSHBUTTON, 10A, 400V; PRODUCT RANGE:03 SERIES; CONTACT CONFIGURATION:-; SWITCH OPERATION:-; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE VAC:400V; SWITCH TERMINALS:SCREW; PANEL CUTOUT (H X W):-; CONTACT CURRENT MAX:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, PUSHBUTTON, 10A, 400V; PRODUCT RANGE:03 SERIES; CONTACT CONFIGURATION:-; SWITCH OPERATION:-; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE VAC:400V; SWITCH TERMINALS:SCREW; PANEL CUTOUT (H X W):-; CONTACT CURRENT MAX:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Pushbutton, 10A, 400V; Product Range Eao - 99F9679 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 10A, 400V; Product Range Eao
99F9679
Switch, Pushbutton, 10A, 400V; Product Range Eao 99F9679
SWITCH, PUSHBUTTON, 10A, 400V; Product Range:03 Series; Contact Configuration:-; Switch Operation:-; Contact Current AC Max:10A; Contact Voltage VAC:400V; Switch Terminals:Screw; Panel Cutout (H x W):-; Contact Current Max:10A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 10A, 400V; Product Range:03 Series; Contact Configuration:-; Switch Operation:-; Contact Current AC Max:10A; Contact Voltage VAC:400V; Switch Terminals:Screw; Panel Cutout (H x W):-; Contact Current Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Pushbutton Switches
Product Number 18800061 99F9679
Product Name Pushbutton Switch, Pushbutton, 10A, 400V; Product Range Eao
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details