EAO Switch Corporation Configurable Switch Components - Lens 02-902.2

Description
LENS RED FLAT 17.6X25.6 PLASTIC
Description
LENS RED FLAT 17.6X25.6 PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 02-902.2 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
02-902.2
Configurable Switch Components - Lens 02-902.2
LENS RED FLAT 17.6X25.6 PLASTIC

LENS RED FLAT 17.6X25.6 PLASTIC

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Optical Lenses
Product Number 02-902.2
Product Name Configurable Switch Components - Lens
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - DC 427L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -206 mm (-8.1 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Plano-Concave Lenses - LPC-508-R516-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -51.68 mm (-2.03 inch)
View Details