Illuminated pushbutton main SA 2DC screw
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
SWITCH PB DPDT 10A 400V
Pushbutton Switches INDICATOR SQ BLK
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2004061 | 1948-1065-ND | 02-619.011 | 02-619.011 |
| Product Name | Push Button Actuators | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Push Button | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | |
| Features | RoHS | Illuminated Switch | Illuminated Switch; RoHS | |
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Screw Terminals | Screw Terminals |