Illuminated pushbutton mom SA 1DC screw
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
ILLUMINATED PUSHBUTTON,BLACK,1CO
SWITCH PB SPDT 10A 400V
Switch, Pushbutton, Power, Momentary, 1Pole, 10 Amps
Pushbutton Switches SNGL CHIP LED 12VAC-DC RED W-HALF
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2004063 | 1948-1063-ND | 30B3747 | 02-616.011 | 70029604 | 02-616.011 |
| Product Name | Push Button Actuators | Pushbutton Switches | Illuminated Pushbutton,black,1Co,10A,400V; Product Range Eao | Switches - Pushbutton Switches | Switch, Pushbutton, Power, Momentary, 1Pole, 10 Amps | Pushbutton Switches |
| Actuator Specifications | Push Button | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | |||
| Features | RoHS | Illuminated Switch | RoHS | Illuminated Switch; RoHS | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Screw Terminals | Screw Terminals |