Pushbutton Switch DPDT Standard Panel Mount, Front
PUSHBUTTON MAIN SA 2DC SCREW 24X36 SILVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches LIGHTED PSHBUTN RECT MNT BLK SLGP QC
SWITCH PB DPDT 10A 400V
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 02-614.011-ND | 4754581 | 02-614.011 | 02-614.011 |
| Product Name | Pushbutton Switches | Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Screw Terminals | Screw Terminals | ||
| Max Current Rating | 10 amps | 10 amps |