EAO Switch Corporation Lens, Rectangular, Red; Lens Shape Eao 01-982.2

Description
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Colour:Red; For Use With:EAO 01 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes
Description
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Colour:Red; For Use With:EAO 01 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, Red; Lens Shape Eao - 92B1298 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, Red; Lens Shape Eao
92B1298
Lens, Rectangular, Red; Lens Shape Eao 92B1298
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Colour:Red; For Use With:EAO 01 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes

LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:-; Colour:Red; For Use With:EAO 01 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 92B1298
Product Name Lens, Rectangular, Red; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-508-R1036-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -103 mm (-4.07 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details