EAO Switch Corporation Lens, Square, Red; Lens Shape Eao 01-951.2

Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Square Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Square Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Red; Lens Shape Eao - 91B2351 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Red; Lens Shape Eao
91B2351
Lens, Square, Red; Lens Shape Eao 91B2351
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Square Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes

LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Square Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 91B2351
Product Name Lens, Square, Red; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-508-R1554-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -155 mm (-6.12 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details