EAO Switch Corporation Lens, Round, Blue; Lens Shape Eao 01-931.6

Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Colour:Blue; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Colour:Blue; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Blue; Lens Shape Eao - 31C1874 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Blue; Lens Shape Eao
31C1874
Lens, Round, Blue; Lens Shape Eao 31C1874
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Colour:Blue; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; Accessory Type:Lens; Colour:Blue; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 31C1874
Product Name Lens, Round, Blue; Lens Shape Eao
Diameter / Length 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R690-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details