EAO Switch Corporation Lens, Round, Green; Lens Shape Eao 01-931.5

Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Colour:Green; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Colour:Green; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Green; Lens Shape Eao - 91B0536 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Green; Lens Shape Eao
91B0536
Lens, Round, Green; Lens Shape Eao 91B0536
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Colour:Green; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; Accessory Type:Lens; Colour:Green; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 91B0536
Product Name Lens, Round, Green; Lens Shape Eao
Diameter / Length 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-254-R1033-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 103 mm (4.07 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details