EAO Switch Corporation Lens, Round, Red; Lens Shape Eao 01-931.2

Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Red; Lens Shape Eao - 66F9717 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Red; Lens Shape Eao
66F9717
Lens, Round, Red; Lens Shape Eao 66F9717
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Round Configuration; For Use With:EAO 01 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 66F9717
Product Name Lens, Round, Red; Lens Shape Eao
Diameter / Length 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-254-R3438-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 344 mm (13.54 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details