EAO Switch Corporation Switches - Pushbutton Switches 01-433.036

Description
SWITCH PB DPST-NO/NC 0.1A 42V
Datasheet
Description
SWITCH PB DPST-NO/NC 0.1A 42V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
01-433.036
Switches - Pushbutton Switches 01-433.036
SWITCH PB DPST-NO/NC 0.1A 42V

SWITCH PB DPST-NO/NC 0.1A 42V

Supplier's Site
Switch, Pushbutton, 1Nc/1No, 100Ma, 42V; Product Range Eao - 30B3702 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 1Nc/1No, 100Ma, 42V; Product Range Eao
30B3702
Switch, Pushbutton, 1Nc/1No, 100Ma, 42V; Product Range Eao 30B3702
SWITCH, PUSHBUTTON, 1NC/1NO, 100mA, 42V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 1NC/1NO, 100mA, 42V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 01-433.036 30B3702
Product Name Switches - Pushbutton Switches Switch, Pushbutton, 1Nc/1No, 100Ma, 42V; Product Range Eao
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Terminals
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3023JCF12 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10166612 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details