EAO Switch Corporation Pushbutton Switches 01-281.025

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1019-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1019-ND
Pushbutton Switches 1948-1019-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
01-281.025
Pushbutton Switches 01-281.025
Pushbutton Switches LIGHTED PSHBUTN SQ MNT BLK SLGP SLDR

Pushbutton Switches LIGHTED PSHBUTN SQ MNT BLK SLGP SLDR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
01-281.025
Switches - Pushbutton Switches 01-281.025
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao - 30B3689 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao
30B3689
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao 30B3689
SWITCH, PUSHBUTTON DPST-1NO/1NC 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON DPST-1NO/1NC 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1019-ND 01-281.025 01-281.025 30B3689
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM3LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11BP-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 10151167 - Radwell International
Allen-Bradley / Rockwell Automation
View Details