EAO Switch Corporation Switch, Pushbutton, 4Nc/4No, 5A, 250V; Product Range Eao 01-264.025

Description
SWITCH, PUSHBUTTON, 4NC/4NO, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:4PST-N O, 4PST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, 4NC/4NO, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:4PST-N O, 4PST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, 4Nc/4No, 5A, 250V; Product Range Eao - 30B3677 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 4Nc/4No, 5A, 250V; Product Range Eao
30B3677
Switch, Pushbutton, 4Nc/4No, 5A, 250V; Product Range Eao 30B3677
SWITCH, PUSHBUTTON, 4NC/4NO, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:4PST-N O, 4PST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 4NC/4NO, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:4PST-NO, 4PST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 01-264.025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
01-264.025
Switches - Pushbutton Switches 01-264.025
SWITCH PB 8PST-4NO/4NC 5A 250V

SWITCH PB 8PST-4NO/4NC 5A 250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 30B3677 01-264.025
Product Name Switch, Pushbutton, 4Nc/4No, 5A, 250V; Product Range Eao Switches - Pushbutton Switches
Switch Function Maintained Contact; Maintained
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-NO, 4PST-NC 8PST-4NO/4NC
Features RoHS
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details