EAO Switch Corporation Pushbutton Switches 01-262.025

Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1016-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1016-ND
Pushbutton Switches 1948-1016-ND
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao - 30B3673 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao
30B3673
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao 30B3673
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
01-262.025
Switches - Pushbutton Switches 01-262.025
SWITCH PB 4PST-2NO/2NC 5A 250V

SWITCH PB 4PST-2NO/2NC 5A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
01-262.025
Pushbutton Switches 01-262.025
Pushbutton Switches LIGHTED PSHBUTN RECT MNT BLK SLGP SLDR

Pushbutton Switches LIGHTED PSHBUTN RECT MNT BLK SLGP SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1016-ND 30B3673 01-262.025 01-262.025
Product Name Pushbutton Switches Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC 4PST-2NO/2NC
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3225-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details